EN
  • EN
  • DE

MC10E452FN

Part No MC10E452FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 5-Bit Differential Register | IC FF SNGL 5BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E452
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217109-MC10E452FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E452FN CAD Model

Description

The ON Semiconductor MC10E452FN is a state-of-the-art integrated circuit designed for high-speed digital communication applications. This device is part of ON Semiconductor's 10E series, which is renowned for its high-performance Emitter Coupled Logic (ECL) technology. The MC10E452FN is specifically crafted to function as a quad differential line receiver, providing a reliable interface between twisted pair or parallel wire transmission lines and digital logic circuits.

Constructed with a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10E452FN offers a compact footprint suitable for space-constrained applications. It operates with a 5V power supply, which is common in many digital systems, making it an ideal choice for seamless integration into existing designs.

Key Features:

  • High-Speed Performance: The device is capable of handling data rates up to 3.0 Gb/s, making it suitable for high-speed data transmission and processing applications.
  • Quad Differential Line Receivers: With four independent line receivers, the MC10E452FN can process multiple data streams simultaneously, increasing system throughput and efficiency.
  • PECL Mode Operation: The device supports Positive Emitter Coupled Logic (PECL) mode, which is essential for high-speed, low-noise digital circuits.
  • Fail-Safe Biasing: The receivers include internal fail-safe biasing, ensuring a logic high output when the inputs are left open, enhancing the reliability of the overall system.
  • Thermal Protection: The MC10E452FN is equipped with thermal protection mechanisms, ensuring stable operation even in challenging thermal environments.

Applications:

The versatility of the MC10E452FN makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • Backplane data transmission
  • Telecommunications and data networking equipment
  • Fiber optic receivers
  • High-frequency signal processing

In conclusion, the ON Semiconductor MC10E452FN is an exceptional choice for designers looking to enhance the speed, reliability, and efficiency of their digital communication systems. Its advanced ECL technology, combined with a robust feature set, makes it a compelling option for a multitude of high-speed digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3904 $59.2944
27+ $4.4237 $119.4399
41+ $4.2851 $175.6891
56+ $4.1465 $232.2040
73+ $4.0090 $292.6570
97+ $3.5944 $348.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess