EN
  • EN
  • DE

MC10EL12DR2G

Part No MC10EL12DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER DRIVER ECL N-INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139213-MC10EL12DR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC10EL12DR2G CAD Model

Description

ON Semiconductor MC10EL12DR2G - Differential Crosspoint Switch

The MC10EL12DR2G is a high-performance differential crosspoint switch designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of the ECLinPS MAX™ family, which is known for delivering exceptional signal integrity and speed. The MC10EL12DR2G is specifically engineered to address the requirements of high-speed data transmission systems where signal quality and integrity are paramount.

The device features a differential 2:1 multiplexer/demultiplexer functionality, making it an ideal component for various applications, including backplane switching, clock and data distribution, and any other high-speed networking infrastructure that requires reliable and fast switching capabilities. The MC10EL12DR2G operates with a 3.3V or 5V power supply, providing design flexibility for systems that operate on different voltage levels.

One of the key attributes of the MC10EL12DR2G is its high bandwidth, which supports data rates up to 10 Gbps, ensuring that it can handle the demands of the latest high-speed communication protocols. Additionally, the device boasts a typical propagation delay of just 175 ps, which contributes to its ability to maintain signal integrity and timing precision across the data path.

The MC10EL12DR2G comes in a compact 8-SOIC (0.150", 3.90mm Width) package, making it suitable for space-constrained applications. Its differential design helps to minimize signal noise and electromagnetic interference (EMI), which is critical in maintaining data integrity in noisy environments.

For ease of integration, the MC10EL12DR2G features PECL mode operating levels with a VBB reference voltage output that can be used for single-ended PECL termination or as a DC bias for AC-coupled inputs. The device also includes internal input 50-ohm termination resistors, further simplifying the design process by reducing the need for external components.

In summary, the MC10EL12DR2G from ON Semiconductor is a versatile and high-speed differential crosspoint switch that offers excellent performance for a wide range of applications requiring fast and reliable data transmission. Its high bandwidth, low propagation delay, and differential design make it a top choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4387 $62.1418
32+ $3.6417 $116.5344
50+ $3.5285 $176.4250
68+ $3.4142 $232.1656
88+ $3.3010 $290.4880
118+ $2.9591 $349.1738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess