EN
  • EN
  • DE

MC10EL89D

Part No MC10EL89D
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAX CBL ECL 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Type Driver
Number of Drivers/Receivers 1/0
Voltage - Supply 4.2V ~ 5.7V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10EL89
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634454-MC10EL89D
Ultra Librarian 3D Model Ultra Librarian MC10EL89D CAD Model

Description

The MC10EL89D from ON Semiconductor is a cutting-edge Emitter Coupled Logic (ECL) differential PECL (Positive Emitter Coupled Logic) clock driver designed to address the demanding needs of high-speed data communication systems. This device is a quintessential component for applications requiring fast rise and fall times with minimal propagation delay.

Key Features

  • High-speed differential PECL clock driver
  • Maximum frequency greater than 5 GHz
  • Fast rise and fall times (typically 225 ps)
  • Low propagation delay time
  • Operating voltage range: -4.2V to -5.7V
  • Temperature range: -40°C to +85°C
  • Available in a 8-lead SOIC package
  • Pb-free and RoHS compliant

Applications

The MC10EL89D is ideal for a variety of high-speed applications such as:

  • Automated test equipment
  • High-speed servers and workstations
  • Telecommunications and networking equipment
  • Data acquisition systems
  • Pulse and signal generators

Performance and Quality

ON Semiconductor's MC10EL89D is engineered to deliver superior performance, with a maximum frequency capability of over 5 GHz, ensuring that it can handle the fastest clock signals in modern circuits. The device's fast rise and fall times contribute to its ability to maintain signal integrity, reducing the risk of data errors in critical applications.

With its wide operating voltage range and robust temperature tolerance, the MC10EL89D offers flexibility and reliability for system designers. The device is available in an industry-standard 8-lead SOIC package, making it easy to integrate into existing designs. Moreover, the commitment to environmental compliance is demonstrated in its Pb-free and RoHS-compliant construction, ensuring that it meets global regulatory standards for electronic components.

Whether you're working on high-speed digital systems or precision timing applications, the MC10EL89D from ON Semiconductor is a reliable and high-performing solution that will help drive your technology forward.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3878 $60.9804
42+ $2.7799 $116.7558
65+ $2.6930 $175.0450
89+ $2.6061 $231.9429
115+ $2.5192 $289.7080
154+ $2.2586 $347.8244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess