EN
  • EN
  • DE
  • IT

MC10ELT21DG

Part No MC10ELT21DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL-TTL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139415-MC10ELT21DG
Ultra Librarian 3D Model Ultra Librarian MC10ELT21DG CAD Model

Description

ON Semiconductor MC10ELT21DG Differential PECL to TTL Translator

The ON Semiconductor MC10ELT21DG is a high-performance differential PECL to TTL translator designed to bridge the gap between two distinct logic families. This translator is specifically engineered to convert differential PECL (Positive Emitter Coupled Logic) input signals to TTL (Transistor-Transistor Logic) output levels with precision and speed, making it an ideal choice for a wide range of applications in telecom, data communications, and computing systems where mixed voltage interfaces are required.

Constructed with advanced silicon-gate CMOS technology, the MC10ELT21DG offers a robust feature set. It boasts a differential PECL input structure that can handle high-speed signals with minimal skew and a TTL output capable of driving a TTL load with up to 50pF of capacitive load while maintaining signal integrity. The device operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.

One of the key attributes of the MC10ELT21DG is its fast propagation delay, which ensures minimal latency in signal translation. This characteristic is particularly beneficial in high-speed applications where timing is critical. Additionally, the device features a fail-safe function that ensures the TTL output remains in a high state if the inputs are left open, enhancing the reliability of the system it is integrated into.

Designed for easy implementation, the MC10ELT21DG comes in an 8-pin SOIC package, which is not only space-efficient but also compatible with standard PCB manufacturing processes. Its industry-standard pinout ensures seamless integration into existing designs without the need for significant layout changes.

In summary, the ON Semiconductor MC10ELT21DG is a versatile differential PECL to TTL translator that combines high-speed performance, reliability, and ease of use. Its advanced features and compatibility make it a go-to solution for designers looking to bridge PECL and TTL logic levels in their systems.

Key Features:

  • Differential PECL to TTL translation
  • Fast propagation delays
  • Wide operating voltage range (4.5V to 5.5V)
  • Fail-safe function for open input conditions
  • 8-pin SOIC package for compact design
  • Compatible with standard PCB manufacturing

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $13.1955
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.9692
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess