EN
  • EN
  • DE

MC10EP16VADTR2G

Part No MC10EP16VADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 138464-MC10EP16VADTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP16VADTR2G CAD Model

Description

Product Overview: MC10EP16VADTR2G by ON Semiconductor

The MC10EP16VADTR2G is a high-performance, differential receiver/line driver designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is part of their 10E series, which is characterized by its high-speed and ECL (Emitter Coupled Logic) compatibility. The MC10EP16VADTR2G offers a combination of features that make it suitable for a variety of applications, including high-speed communication, clock distribution, and automated test equipment.

Key Features

  • High Bandwidth: The device operates with a significant bandwidth that allows for fast signal processing, making it ideal for high-speed data transmission and reception.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity over single-ended designs, which is crucial for maintaining performance in noisy environments.
  • Power Supply Range: It supports a wide range of power supply voltages from –4.2V to –5.7V, providing flexibility in various system designs.
  • Temperature Range: The MC10EP16VADTR2G is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: This device is available in a TSSOP-8 package, which is compact and suitable for space-constrained applications.
  • Pb-Free and RoHS Compliant: In line with environmental regulations, this product is lead-free and RoHS compliant, minimizing the environmental impact and allowing for use in a wide range of markets.

Applications

  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Automated Test Equipment (ATE)
  • High-Frequency Clock Distribution Networks
  • Data Acquisition Systems

The MC10EP16VADTR2G by ON Semiconductor is engineered to meet the demands of high-speed digital systems. With its robust design and advanced features, it is a versatile component that enhances the performance and reliability of electronic systems in various industrial and commercial applications. Its integration into your design ensures that you can leverage the speed and precision required for today's fast-paced, high-performance electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6237 $61.8607
26+ $4.6142 $119.9692
39+ $4.4699 $174.3261
54+ $4.3255 $233.5770
70+ $4.1811 $292.6770
93+ $3.7491 $348.6663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess