EN
  • EN
  • DE

MC10EP89DTR2G

Part No MC10EP89DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAX CBL 5V ECL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074425-MC10EP89DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP89DTR2G CAD Model

Description

The MC10EP89DTR2G from ON Semiconductor is a versatile ECL Differential Receiver/Driver designed to bridge the gap between differential signal domains and single-ended signal domains. This high-performance integrated circuit is part of ON Semiconductor's 10EP series, renowned for its high-speed operation and exceptional signal integrity.

Key Features

  • Differential ECL Inputs/Outputs: This feature ensures that the MC10EP89DTR2G can handle high-speed digital signals with minimal noise and signal degradation, making it ideal for critical data communication tasks.
  • Single-Ended ECL Output: The device provides a single-ended ECL output, offering flexibility for interfacing with various types of logic families and signal paths.
  • High Bandwidth: The device offers a wide bandwidth, which is essential for applications that require the transmission of high-speed data without loss of fidelity.
  • PECL Mode Operation: The MC10EP89DTR2G is capable of Positive Emitter Coupled Logic (PECL) mode operation, allowing for compatibility with PECL systems and further enhancing its versatility.

Applications

The MC10EP89DTR2G is suitable for a variety of high-speed digital applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Automated test equipment
  • High-speed computer servers
  • Networking equipment

Technical Specifications

With a supply voltage that typically ranges from -4.2V to -5.7V, the MC10EP89DTR2G can robustly operate in a wide variety of system voltages. The device comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP89DTR2G is manufactured with this commitment in mind, ensuring reliability and performance consistency for your critical electronic systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4028 $65.8196
15+ $7.7152 $115.7280
24+ $7.4740 $179.3760
32+ $7.2330 $231.4560
42+ $6.9918 $293.6556
56+ $6.2686 $351.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess