EN
  • EN
  • DE

MC10H102

Part No MC10H102
Manufacturer ON Semiconductor
Description Quad 2-Input NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217210-MC10H102
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H102 CAD Model

Description

The MC10H102 from ON Semiconductor is a high-speed quad 2-input NOR gate device designed to operate with a 5-volt power supply. This integrated circuit is a part of ON Semiconductor's 10H series, which is renowned for its high-performance ECL (Emitter Coupled Logic) technology. The MC10H102 is optimized for exceptional signal propagation speed and minimal power consumption, making it an ideal choice for high-speed computing and telecommunication systems.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Operating Voltage: 4.94V to 5.46V
  • Propagation Delay: Typically 1.0ns, making it suitable for high-speed applications
  • Power Dissipation: Low power consumption with a typical value of 150mW
  • Temperature Range: Operating temperature range from 0°C to +75°C
  • Mounting Type: Available in through-hole or surface-mount packages to fit various types of PCB designs
  • Output Current: Capable of sourcing or sinking 50mA of output current
  • Package / Case: Offered in a variety of packages including PDIP, SOIC, and PLCC

Applications

The MC10H102 is versatile and can be used in a broad spectrum of applications that require high-speed logic operations. Its primary applications include:

  • High-speed computing
  • Telecommunication systems
  • Signal processing
  • Instrumentation
  • Networking equipment
  • Aviation electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H102 is subject to rigorous testing and quality control measures to ensure its reliability in demanding environments. Customers can trust this product for its consistent performance and durability.

Support and Resources

ON Semiconductor provides extensive technical support and resources for the MC10H102, including datasheets, application notes, and design guidelines to assist engineers in integrating this device into their designs. For further information or assistance, customers can access ON Semiconductor's customer support services.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3784 $60.8112
42+ $2.7720 $116.4240
65+ $2.6854 $174.5510
89+ $2.5988 $231.2932
115+ $2.5121 $288.8915
154+ $2.2523 $346.8542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess