ON Semiconductor MC10H102PG: A Versatile Quad Translator
The MC10H102PG is a high-performance quadruple translator manufactured by ON Semiconductor, designed to address the needs of high-speed logic signal translation and interfacing. This device is a part of ON Semiconductor's 10H series, which is renowned for its robustness and reliability in a variety of applications, including telecommunications, computing, and industrial automation.
Constructed with MECL 10H technology, the MC10H102PG is capable of translating signals from TTL (Transistor-Transistor Logic) to MECL levels. This feature is particularly useful in mixed-technology environments where the integration of TTL logic with high-speed MECL systems is required. The device operates over a wide supply voltage range, making it versatile for different logic level environments.
The package of the MC10H102PG is a PDIP-16 (Plastic Dual-In-Line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs. Its pin configuration is thoughtfully designed for convenient layout and minimal signal interference, which is critical for maintaining signal integrity in high-speed applications.
Key features of the MC10H102PG include:
- Quad Translator for TTL to MECL
- Wide Supply Voltage Range: -4.94V to -5.46V
- Fast Propagation Delay Times
- Strobe Capability
- Compatible with MECL 10K Logic Family
- Temperature Range: 0°C to +75°C
- Standard PDIP-16 Packaging
Applications for the MC10H102PG are diverse and include signal routing, level shifting, and logic conversion. Its fast propagation delay ensures minimal lag in critical paths, making it an excellent choice for high-speed data transmission and processing tasks. The strobe feature allows for temporary disabling of the output, which can be used for testing or multiplexing signals without affecting the overall system operation.
ON Semiconductor's commitment to quality ensures that the MC10H102PG meets the stringent requirements of modern electronic systems. Whether you're designing a complex digital network or simply need a reliable logic level translator, the MC10H102PG is a component that promises performance and dependability.