EN
  • EN
  • DE

MC14490DWR2

Part No MC14490DWR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Contact Bounce Eliminator
Supply Voltage 3V ~ 18V
Resolution 6
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4490
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1217740-MC14490DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14490DWR2 CAD Model

Description

The MC14490DWR2 is a sophisticated and versatile integrated circuit designed by ON Semiconductor to tackle the common issue of contact bounce in digital systems. This hex contact bounce eliminator is an essential component for any application where mechanical contacts or switches are used to input digital signals. The device effectively filters out the noise and debounces the signal, ensuring a clean and stable digital output.

Key Features

  • Hex Debouncer: The MC14490DWR2 contains six independent bounce eliminator circuits, allowing multiple mechanical contacts to be interfaced simultaneously.
  • Voltage Range: It operates over a wide voltage range from 3V to 18V, making it compatible with various logic levels and suitable for many applications.
  • Elimination of External Components: This device eliminates the need for external RC networks typically used for debouncing, thus simplifying circuit design and reducing board space.
  • Direct Interface: The MC14490DWR2 can directly interface with CMOS, NMOS, and TTL logic without requiring additional components, further streamlining the design process.
  • Non-Inverting Outputs: The outputs are non-inverting, which preserves the original signal logic from the mechanical switch.

Applications

The MC14490DWR2 is ideal for various applications that require clean digital signals from mechanical inputs. These include:

  • Keyboard interfaces
  • Control panels
  • Alarm systems
  • Industrial controls
  • Automotive controls

Package and Quality

The ON Semiconductor MC14490DWR2 is available in a SOIC-16 package, offering a compact footprint for space-constrained applications. It also adheres to ON Semiconductor's commitment to high-quality standards, ensuring reliability and performance in demanding environments.

Conclusion

In conclusion, the MC14490DWR2 from ON Semiconductor is an indispensable component for any design that requires debouncing of mechanical switches. Its integration of six debounce circuits, compatibility with various logic families, and ease of use make it a top choice for engineers looking to enhance the reliability of their digital input systems.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess