EN
  • EN
  • DE

LTC4440IS6#TRPBF

Part No LTC4440IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 2.4A 1-OUT High Side Full Brdg Inv 6-Pin TSOT-23 T/R / IC DRIVER HIGH/LOW SIDE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
High Side Voltage - Max (Bootstrap) 80V
Rise / Fall Time (Typ) 10ns, 7ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 784174-LTC4440IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4440
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4440IS6#TRPBF CAD Model

Description

Linear Technology LTC4440IS6#TRPBF High Voltage, High Side N-Channel MOSFET Driver

The LTC4440IS6#TRPBF is a robust high voltage, high side N-channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This component is specifically crafted to operate over a wide voltage range, from 8V to 80V, providing a powerful solution for driving N-channel MOSFETs in high side applications.

Encased in a compact SOT-23 package, the LTC4440IS6#TRPBF is capable of delivering a strong gate drive with a peak output current of up to 1A, which makes it ideal for rapidly switching the MOSFET on and off. The driver's fast switching capability ensures efficient operation, reducing switching losses and improving performance in a variety of applications such as power management, DC/DC conversion, and motor control circuits.

One of the key features of this MOSFET driver is its adaptive shoot-through protection, which prevents both the high side and low side MOSFETs from conducting simultaneously in a half-bridge configuration. This crucial safeguard helps to prevent damage to the MOSFETs and the load, ensuring reliability and longevity of the circuit.

The LTC4440IS6#TRPBF also offers a wide input supply range that matches its high voltage capabilities, along with a powerful gate drive that is independent of the input supply voltage. This means that the driver can maintain strong gate drive characteristics even when the supply voltage varies, which is essential for applications that experience fluctuating supply conditions.

For thermal management, the device features an excellent thermal performance thanks to its thermally efficient packaging. Additionally, the driver includes under-voltage lockout (UVLO) protection, which ensures that the MOSFET remains off when the supply voltage is too low to maintain proper operation, thereby protecting the system from potential malfunctions.

In summary, the LTC4440IS6#TRPBF from Linear Technology is a highly capable and reliable high side N-channel MOSFET driver that offers a combination of high voltage operation, robust drive strength, and protective features, making it an excellent choice for demanding high side driving applications.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9854 $51.6204
62+ $1.6291 $101.0042
96+ $1.5782 $151.5072
131+ $1.5273 $200.0763
170+ $1.4764 $250.9880
227+ $1.3236 $300.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,051 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess