EN
  • EN
  • DE

GTL2002GM

Part No GTL2002GM
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-Pin XQFN8U / 2-bit bidirectional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178036-GTL2002GM
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name GTL2002
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GTL2002GM CAD Model

Description

Introducing the GTL2002GM: A Versatile Logic Level Translator from NXP

The GTL2002GM is a state-of-the-art, two-bit, bidirectional level translator designed by NXP Semiconductors. This compact device is specifically engineered to provide a seamless interface between devices operating at different voltage levels. Its primary function is to allow data transfer in multi-voltage systems, making it an essential component for modern electronic applications where interfacing between low-voltage and high-voltage circuits is necessary.

At the core of the GTL2002GM's functionality is its ability to automatically track the translation between a pair of supply voltages, ranging from as low as 1.0V to a maximum of 3.6V. This flexibility makes it compatible with a wide array of devices and systems, from legacy equipment to the latest high-performance microprocessors and FPGAs.

The GTL2002GM distinguishes itself with its non-preferential power-up sequencing, meaning it does not require either V<sub>CCA or V<sub>CCB to be powered first. This feature simplifies system design and enhances the reliability of the application. Furthermore, the device is equipped with power-down protection on all inputs and outputs, ensuring that it remains protected even when one side of the translator is unpowered.

Designed with the needs of high-speed data transfer in mind, the GTL2002GM offers a maximum data rate of 50 Mbps, making it suitable for a variety of digital communication protocols. The open-drain design of the I/O ports further enhances its versatility, allowing for interface with a wide range of signal types.

For ease of integration, the GTL2002GM is offered in a compact, leadless micro-package (XSON8). This small footprint allows designers to save valuable board space while maintaining optimal functionality. Moreover, the device is specified from -40°C to +85°C, ensuring reliable performance across a broad range of operating temperatures.

In summary, the GTL2002GM from NXP is an innovative and reliable solution for voltage level translation in multi-voltage systems. Its flexible power supply range, high-speed data transfer capabilities, and robust protection features make it an ideal choice for designers looking to bridge the gap between different logic levels in their applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,326 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess