EN
  • EN
  • DE

MC10H113

Part No MC10H113
Manufacturer ON Semiconductor
Description Quad Exclusive OR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217235-MC10H113
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H113 CAD Model

Description

ON Semiconductor MC10H113 - Triple Line Receiver

The MC10H113 from ON Semiconductor is a high-performance triple line receiver designed to meet the rigorous requirements of high-speed data communication and signal processing. This integrated circuit is part of the 10H series, which is well-known for its high-speed ECL logic components. The MC10H113 is specifically tailored for systems that require multiple line receivers with exceptional performance and reliability.

Key Features

  • High-Speed Performance: The MC10H113 is capable of operating at significant speeds, making it suitable for applications that require fast data transmission and reception.
  • Triple Line Receiver: This device includes three independent line receivers, providing designers with the flexibility to handle multiple data streams simultaneously.
  • MECL 10K Compatible: The MC10H113 is compatible with MECL 10K logic standards, ensuring easy integration into existing systems that utilize MECL 10K components.
  • Differential Inputs: It features differential inputs, which enhances noise immunity and allows for better signal integrity over long distances.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design of the system.
  • Temperature Range: It is designed to operate over a full military temperature range, making it suitable for use in harsh environments.

Applications

The ON Semiconductor MC10H113 is ideal for various applications where multiple high-speed line receivers are required. Some of these applications include:

  • Data communication systems
  • Signal processing units
  • Instrumentation
  • High-speed logic translation
  • Computing systems

With its robust design and high-speed capabilities, the MC10H113 is a reliable choice for engineers and designers who demand performance and durability. ON Semiconductor's commitment to quality ensures that the MC10H113 will meet the stringent requirements of the most demanding applications, providing a dependable solution for triple line reception needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6863 $59.0205
85+ $1.3837 $117.6145
130+ $1.3410 $174.3300
180+ $1.2971 $233.4780
235+ $1.2543 $294.7605
310+ $1.1250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess