EN
  • EN
  • DE

MC10H115FNG

Part No MC10H115FNG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER QUAD LINE ECL 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Type Receiver
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 207801-MC10H115FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 46
Ultra Librarian 3D Model Ultra Librarian MC10H115FNG CAD Model

Description

ON Semiconductor MC10H115FNG: A High-Performance Triple Line Receiver

The MC10H115FNG is a state-of-the-art triple line receiver designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is specifically crafted to provide high-speed, reliable data reception in digital systems. It is part of the MC10 series, known for its high-performance ECL (Emitter Coupled Logic) components.

Key Features

  • Triple Line Receiver: The device includes three independent line receivers, making it ideal for applications that require multiple data input channels.
  • High-Speed Performance: It is capable of handling fast signal transitions, which is essential for high-speed data communication and processing.
  • MECL 10K Compatibility: The MC10H115FNG is designed to be compatible with the MECL 10K logic standard, ensuring seamless integration with existing MECL 10K circuits.
  • Wide Voltage Range: The device supports a wide range of operating voltages, providing flexibility in various system designs.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications

The MC10H115FNG is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • High-speed logic translation
  • Digital signal processing
  • Instrumentation
  • Telecommunications

Product Specifications

ON Semiconductor's MC10H115FNG is housed in a compact PLCC-20 package, making it suitable for space-constrained applications. It also boasts a propagation delay time that ensures minimal lag in signal processing, thus maintaining the integrity and speed of data transmission.

Engineers and designers can rely on the MC10H115FNG for its robustness and precision in critical applications where data integrity and speed are paramount. With ON Semiconductor's reputation for quality and reliability, this triple line receiver stands as an excellent choice for those seeking to enhance their digital systems' performance.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2802 $59.0436
43+ $2.6923 $115.7689
67+ $2.6080 $174.7360
92+ $2.5237 $232.1804
119+ $2.4394 $290.2886
159+ $2.1876 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess