EN
  • EN
  • DE

MC10H116M

Part No MC10H116M
Manufacturer ON Semiconductor
Description Triple Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217242-MC10H116M
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H116M CAD Model

Description

ON Semiconductor MC10H116M: A Robust Triple Line Receiver

The MC10H116M from ON Semiconductor is a high-performance triple line receiver designed to handle the challenging demands of high-speed data transmission systems. This device is part of ON Semiconductor's 10H series, which is renowned for its exceptional speed and reliability. The MC10H116M is specifically crafted to convert PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it a versatile component for interfacing between different logic families.

Constructed with advanced silicon-gate technology, the MC10H116M boasts impressive propagation delay times and minimal skew between its three receivers. This ensures that the integrity of the data is maintained, even at high operating frequencies. The device is capable of operating over a wide voltage range, typically from 4.94V to 5.46V, which provides a margin for systems that experience fluctuations in power supply levels.

Each of the three line receivers within the MC10H116M features differential PECL inputs and TTL outputs. This configuration allows for the reception of high-speed signals with reduced noise susceptibility, which is crucial in environments with significant electrical interference. The differential inputs also help to minimize the effects of ground bounce and signal distortion, providing a cleaner and more stable signal transition.

The MC10H116M is available in a compact surface-mount SOIC-16 package, making it suitable for space-constrained applications. Its operating temperature range of 0°C to +75°C ensures reliable performance across a variety of conditions, from commercial to industrial environments.

With its ability to support high data rates and its robust design, the MC10H116M is an ideal choice for applications such as data transmission, telecommunications, and high-speed computing. Whether you are designing a new system or upgrading an existing one, the MC10H116M from ON Semiconductor is a reliable and efficient solution for your high-speed interfacing needs.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the MC10H116M is utilized to its full potential within their electronic designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess