EN
  • EN
  • DE

MC10H124MEL

Part No MC10H124MEL
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-ECL QUAD 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 101933-MC10H124MEL
Ultra Librarian 3D Model Ultra Librarian MC10H124MEL CAD Model

Description

ON Semiconductor MC10H124MEL: ECL to TTL Translator

The MC10H124MEL is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in delivering energy-efficient and innovative semiconductor solutions. This particular device is an ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator, which serves as a bridge between two distinct logic families, allowing for seamless communication and integration within electronic systems.

Key Features

  • Logic Conversion: Efficiently translates signals from ECL levels to TTL levels, ensuring compatibility between high-speed ECL systems and the more conventional TTL logic devices.
  • High Speed: The MC10H124MEL is designed for high-speed operation, making it suitable for applications requiring fast data processing and minimal signal delay.
  • Quad Translator: Features four independent translator circuits in one package, providing multiple channels for simultaneous signal conversion.
  • Power Supply: A single 5V power supply is needed for the TTL side, while the ECL side typically operates with a -5.2V supply, offering flexibility in various system designs.
  • Temperature Range: Operates over a full industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The MC10H124MEL is ideal for use in a variety of applications where ECL to TTL level conversion is required. This includes, but is not limited to:

  • High-speed data communication systems
  • Digital signal processing
  • Test and measurement equipment
  • Computer systems and peripherals
  • Telecommunications infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H124MEL is rigorously tested to meet the stringent standards for industrial applications, ensuring long-term reliability and performance. With its robust design and ON Semiconductor's reputation for quality, this ECL to TTL translator is an excellent choice for designers looking to create systems that require fast, reliable logic level translation.

Package Information

The MC10H124MEL comes in a surface-mount package, which is suitable for automated assembly processes and is designed to occupy minimal board space, thereby reducing the overall footprint of the electronic system it is integrated into.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1238 $61.2380
23+ $5.0254 $115.5842
36+ $4.8683 $175.2588
50+ $4.7112 $235.5600
64+ $4.5542 $291.4688
85+ $4.0829 $347.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess