EN
  • EN
  • DE

MC10H125MEL

Part No MC10H125MEL
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-TTL QUAD 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 131274-MC10H125MEL
Ultra Librarian 3D Model Ultra Librarian MC10H125MEL CAD Model

Description

ON Semiconductor MC10H125MEL Quad MECL to TTL Translator

The MC10H125MEL from ON Semiconductor is a high-performance integrated circuit designed to bridge the gap between MECL (Motorola Emitter Coupled Logic) systems and TTL (Transistor-Transistor Logic) environments. This quad translator is essential for applications requiring the translation of high-speed digital signals from MECL levels to TTL levels, ensuring compatibility and seamless operation across different logic families.

Key Features

  • Quad Channels: The device features four independent translator circuits, making it versatile for multiple signal conversions within the same package.
  • High-Speed Performance: Engineered for speed, the MC10H125MEL provides fast propagation delays, which is crucial for high-speed digital applications.
  • MECL to TTL Translation: The translator converts MECL input signals to TTL output levels, enabling the integration of MECL-based designs with TTL-compatible components.
  • Power Supply Range: It operates over a wide range of power supply voltages, accommodating various system requirements.
  • Temperature Range: The device is specified for operation over a broad temperature range, making it suitable for industrial applications.

Applications

The MC10H125MEL is ideal for use in systems where high-speed data transmission is critical. It is commonly used in:

  • Data communication equipment
  • Signal conversion and interfacing in mixed-logic systems
  • High-speed logic level translation
  • Telecommunication infrastructure

Package and Quality

The device is offered in a surface-mount package, which allows for efficient use of board space and is compatible with modern PCB assembly processes. ON Semiconductor is committed to high-quality standards, and the MC10H125MEL is manufactured to meet stringent industry requirements, ensuring reliability and performance in demanding conditions.

With its robust feature set and ON Semiconductor's reputation for quality, the MC10H125MEL is a reliable choice for designers looking to interface MECL systems with TTL logic components.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0593 $63.5337
20+ $5.7922 $115.8440
31+ $5.6112 $173.9472
43+ $5.4303 $233.5029
56+ $5.2492 $293.9552
74+ $4.7062 $348.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess