EN
  • EN
  • DE

MC10H131FNR2

Part No MC10H131FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D Type Master-Slave Flip-Flop | IC FF D-TYPE DUAL 1BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 56mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H131
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1217260-MC10H131FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H131FNR2 CAD Model

Description

The MC10H131FNR2 is a high-performance integrated circuit from ON Semiconductor, designed for use in advanced digital systems that require fast and reliable logic operations. This device is part of ON Semiconductor's 10H series of high-speed logic components, which are known for their exceptional speed and electrical characteristics.

Key Features

  • Technology: The MC10H131FNR2 is built using ECL (Emitter-Coupled Logic) technology, which is renowned for its high-speed signal processing capabilities and minimal propagation delay.
  • Functionality: This device serves as a Dual D-Type Flip-Flop with Set and Reset functionality, which is essential for a variety of digital applications including frequency division, counters, and registers.
  • Performance: With its rapid edge rates and low output skew, the MC10H131FNR2 ensures high-speed operation that is crucial for modern digital systems.
  • Power Supply: It operates at a nominal voltage of 5 V, which is standard for ECL-based components, providing a balance between speed and power consumption.
  • Temperature Range: This device is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.
  • Package: The IC comes in a PLCC-20 (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for efficient heat dissipation and ease of integration into various circuit designs.

Applications

The MC10H131FNR2 is versatile and can be used in multiple applications where high-speed, reliable digital logic is required. Typical applications include:

  • High-speed computing
  • Telecommunications
  • Signal processing
  • Data transmission systems
  • Automated test equipment

Conclusion

ON Semiconductor's MC10H131FNR2 is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. Its fast switching capabilities, coupled with the robustness of ECL technology, make it an ideal choice for designers looking to enhance the performance of their digital systems. Whether you're working on cutting-edge technology or maintaining legacy systems, the MC10H131FNR2 offers the reliability and speed necessary to meet the demands of today's digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0106 $63.0954
21+ $5.7523 $120.7983
32+ $5.5726 $178.3232
43+ $5.3927 $231.8861
56+ $5.2130 $291.9280
75+ $4.6737 $350.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess