EN
  • EN
  • DE

MC10H135FNR2G

Part No MC10H135FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG DUAL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 68mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Dimension 20-LCC (J-Lead)
Win Source Part Number 132663-MC10H135FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H135FNR2G CAD Model

Description

ON Semiconductor MC10H135FNR2G Product Overview

The MC10H135FNR2G is a high-performance, dual-modulus prescaler manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is part of ON Semiconductor's MC10 series, designed to deliver exceptional speed and accuracy for frequency division applications. It is particularly well-suited for use in phase-locked loop (PLL) circuits, which are critical components in a wide range of electronic systems, including communications equipment, data processing devices, and instrumentation.

Key Features of the MC10H135FNR2G

  • Dual-Modulus Prescaler: The device can switch between two division ratios, providing flexibility in frequency synthesis and allowing for finer frequency resolution in PLL systems.
  • High-Speed Operation: It is designed to operate at high frequencies, making it suitable for applications that require rapid signal processing and high data rates.
  • Advanced ECL Technology: The IC employs Emitter Coupled Logic (ECL), which allows for faster switching speeds and better performance at high frequencies compared to other logic families.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H135FNR2G is engineered to minimize power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliability and stability in various environmental conditions.
  • Surface-Mount Package: The device comes in a PLCC-20 package, which is suitable for surface-mount technology (SMT), thereby saving space on printed circuit boards (PCBs) and facilitating automated assembly processes.

Applications

The versatility of the MC10H135FNR2G prescaler makes it an excellent choice for a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Signal processing
  • Test and measurement equipment
  • High-speed digital networking
  • Satellite communication systems

With its combination of high-speed operation, low power consumption, and robust performance, the MC10H135FNR2G from ON Semiconductor stands out as a crucial component for designers looking to optimize their frequency control solutions. Its reliability and flexibility make it an indispensable part of modern electronic systems where precision and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2613 $62.6130
23+ $5.1374 $118.1602
35+ $4.9769 $174.1915
48+ $4.8164 $231.1872
63+ $4.6558 $293.3154
84+ $4.1742 $350.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess