EN
  • EN
  • DE

MC10H176FNR2G

Part No MC10H176FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge 1-Element 20-Pin PLLC T/R / IC D-TYPE POS TRG SNGL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 112mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Win Source Part Number 787673-MC10H176FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10H176
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H176FNR2G CAD Model

Description

ON Semiconductor MC10H176FNR2G Product Overview

The MC10H176FNR2G is a high-performance, ECL-mode binary to BCD priority encoder integrated circuit, designed and manufactured by ON Semiconductor. This device is a critical component for applications requiring fast and accurate priority encoding of binary inputs into a BCD (Binary-Coded Decimal) format. It is especially suitable for high-speed computing, digital signal processing, and sophisticated control systems where rapid data handling is essential.

Key Features

  • High-Speed Operation: This priority encoder operates at high speeds, making it ideal for systems that require quick data processing and minimal response times.
  • Low Power Consumption: Despite its speed, the MC10H176FNR2G is engineered to consume minimal power, which helps to reduce the overall power consumption of the system it's integrated into.
  • Advanced ECL Logic: The use of Emitter-Coupled Logic (ECL) ensures that the device can perform at high speeds with less power dissipation compared to other logic types.
  • Priority Encoding: The device efficiently encodes the highest priority input line to BCD, ensuring that the most significant signals are processed first.
  • Multiple Power Options: It can be used with various power supply voltages, offering flexibility in different circuit configurations.
  • Surface Mount Package: The MC10H176FNR2G comes in a PLCC-28 package, suitable for surface mounting, which saves space on printed circuit boards (PCBs).

Applications

With its combination of high speed, low power, and efficient encoding, the MC10H176FNR2G is well-suited for a variety of applications, including:

  • High-speed computing systems
  • Digital signal processing (DSP)
  • Automated test equipment (ATE)
  • Telecommunications infrastructure
  • Instrumentation and control systems

Technical Specifications

The MC10H176FNR2G operates with a typical supply voltage of -5.2 V and features a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The device also boasts fast propagation delay times, contributing to its high-speed operation in demanding applications.

Overall, the MC10H176FNR2G from ON Semiconductor is a robust and reliable choice for designers looking for a high-speed binary to BCD priority encoder. Its combination of performance, power efficiency, and packaging makes it a versatile component for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess