EN
  • EN
  • DE

MC10H176P

Part No MC10H176P
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Master-Slave Flip-Flop
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 112mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1217299-MC10H176P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H176
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H176P CAD Model

Description

ON Semiconductor MC10H176P Product Overview

The ON Semiconductor MC10H176P is a high-performance, ECL-mode logic gate specifically designed for fast communication and computing applications. As a member of the MECL 10H family, this product features a dual modulus prescaler, which is an essential component in frequency synthesis and phase-locked loop (PLL) applications. The MC10H176P is packaged in a 16-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping and production circuit boards.

Key Features and Benefits

  • High-Speed Operation: The MC10H176P operates at exceptionally high speeds, making it ideal for applications that require fast signal processing and high-frequency data handling.
  • Dual Modulus Functionality: With its dual modulus prescaler capabilities (divide by 10/11), it provides flexibility in frequency division, which is crucial for designing versatile frequency synthesizers.
  • Temperature Range: This device is designed to perform reliably over a broad temperature range, ensuring stable operation in various environmental conditions.
  • Power Supply: It is compatible with a standard ECL power supply voltage of -5.2V, which is common in high-speed logic circuits.
  • Compatibility: The MC10H176P can easily interface with other ECL, PECL, and certain TTL logic families, allowing for seamless integration into mixed-technology systems.

Applications

The ON Semiconductor MC10H176P is highly versatile and can be used in a variety of applications that demand high-speed and precise timing. Some of the typical applications include:

  • High-speed telecommunications equipment
  • Frequency synthesis and PLL circuits
  • Digital signal processing (DSP)
  • High-frequency clock generation
  • Precision timing circuits
  • Test and measurement systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC10H176P is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can trust this device for consistent performance and longevity in their critical electronic systems.

Overall, the MC10H176P from ON Semiconductor is an excellent choice for designers who require a reliable and high-speed logic solution for their complex electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess