EN
  • EN
  • DE

MC10H180FNG

Part No MC10H180FNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC ADDER/SUBTRACTOR DL 2B 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Adder/Subtractor
Number of Bits 2
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1073042-MC10H180FNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H180FNG CAD Model

Description

ON Semiconductor MC10H180FNG: A High-Performance Logic Converter

The MC10H180FNG is a versatile logic converter designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of the 10H series, which is renowned for its high-speed performance and is specifically crafted to address the needs of advanced digital systems.

Key Features

  • Logic Type: The MC10H180FNG is a Hex Level Translator that efficiently translates signals from one logic level to another, making it ideal for interfacing between different digital systems.
  • High-Speed Performance: With its capability to operate at high speeds, this logic converter is perfect for applications requiring rapid signal processing and minimal propagation delay.
  • Power Supply: The device operates over a wide range of supply voltages, typically from -4.94V to -5.46V, providing flexibility in various system designs.
  • Package Type: Enclosed in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10H180FNG ensures a compact footprint and robust physical protection.
  • Temperature Range: It is designed to function effectively across a broad temperature range, making it suitable for industrial applications.

Applications

The MC10H180FNG is commonly used in environments that demand high-speed logic conversion, such as:

  • Data communication systems
  • Signal processing units
  • Computer networking equipment
  • High-frequency test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H180FNG goes through rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. Its reliability and performance make it a preferred choice for designers and engineers looking for a dependable logic conversion solution.

In conclusion, the MC10H180FNG by ON Semiconductor stands out as a high-speed, reliable, and versatile logic converter that can be integrated into a wide array of digital systems, enhancing performance and ensuring seamless operation across different logic levels.

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5805 $85.7415
5+ $23.4511 $117.2555
8+ $22.7177 $181.7416
11+ $21.9854 $241.8394
14+ $21.2520 $297.5280
19+ $19.0540 $362.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess