MC10H350

Part No MC10H350
Manufacturer ON Semiconductor
Catalog Newest Parts
Description PECL* to TTL Translator(+5 Vdc Power Supply Only)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217312-MC10H350
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited

Description

The ON Semiconductor MC10H350 is a high-performance Emitter Coupled Logic (ECL) to Transistor-Transistor Logic (TTL) translator device designed to address the need for interfacing between systems operating at different logic levels. This integrated circuit is particularly suitable for applications that require fast and reliable translation from ECL logic levels to TTL logic levels.

Key Features

  • High-Speed Operation: The MC10H350 is capable of translating ECL logic levels to TTL logic levels at high speeds, making it ideal for high-frequency or fast-switching applications.
  • Power Supply: This device operates with a single +5V power supply, which is standard for TTL logic, simplifying the power design for mixed-logic systems.
  • Compatibility: It is designed to interface with ON Semiconductor's 10H series ECL devices, as well as other ECL logic families, providing a versatile solution for various design requirements.
  • Output Enable Feature: The MC10H350 includes an output enable function that allows the output to be put into a high impedance state, thus enabling the connection of multiple outputs to a common bus.

Applications

The ON Semiconductor MC10H350 is widely used in systems that require the translation of high-speed signals from ECL to TTL logic levels. This includes applications such as:

  • Data communication equipment
  • Signal processing units
  • High-speed computer interfaces
  • Telecommunications systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC10H350 is manufactured to stringent standards, ensuring consistent performance and durability for the most demanding conditions. This makes the MC10H350 a reliable choice for designers looking to create robust systems that require ECL to TTL level translation.

With its combination of speed, power efficiency, and versatility, the ON Semiconductor MC10H350 is an essential component for any application involving the integration of ECL and TTL logic families.

You May Also Be Interested in

Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $1.8840
ON Semiconductor
Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit | IC DRIVER COAX CABLE 16SOIC
Lowest to $2.4260
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 5V 500MA 8VSSOP
Lowest to $0.5830
Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
Texas Instruments
DDR Termination Regulator
Lowest to $0.1940
Maxim Integrated
+5V, Low-Power, Voltage-Output, Serial 12-Bit DACs | IC DAC 12BIT V-OUT 14SOIC
Lowest to $8.1695
Coilcraft
Shielded Power Inductors MLC12xx/15xx
Lowest to $0.7432
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8VSSOP
Lowest to $1.3590

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
16+ $3.2020 $51.2320
39+ $2.6270 $102.4530
59+ $2.5450 $150.1550
82+ $2.4630 $201.9660
105+ $2.3810 $250.0050
141+ $2.1350 $301.0350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention