EN
  • EN
  • DE

MC10H640

Part No MC10H640
Manufacturer ON Semiconductor
Description PECL-TTL CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217328-MC10H640
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H640 CAD Model

Description

ON Semiconductor MC10H640: High-Speed CMOS Logic IC

The ON Semiconductor MC10H640 is a versatile and high-performance integrated circuit designed to meet the demanding requirements of high-speed logic operations. This CMOS logic IC is part of ON Semiconductor's renowned 10H series, which is well-known for its robustness and reliability. The MC10H640 is specifically engineered to deliver exceptional speed and signal quality, making it an ideal choice for a wide range of applications in the telecommunications, computing, and industrial sectors.

Key Features:

  • High-Speed Performance: The MC10H640 is built for speed, with fast propagation delays that ensure quick response times in critical applications. Its design is optimized for minimal signal skew, which is essential for maintaining data integrity in high-speed data transfer operations.
  • Flexible Voltage Operation: This IC can operate over a wide range of supply voltages, providing designers with greater flexibility in system design. This feature also allows the MC10H640 to be easily integrated into various system architectures without the need for additional voltage regulation components.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H640 is designed to be power-efficient. Its low power consumption helps to reduce the overall power requirements of the system, contributing to energy savings and extended battery life in portable applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the IC from the damaging effects of static electricity, enhancing its durability and lifespan.
  • Industry-Standard Packaging: The MC10H640 is available in industry-standard packaging options, which ensures compatibility with existing PCB layouts and simplifies the manufacturing process.

Applications:

The ON Semiconductor MC10H640 is suitable for a variety of high-speed digital applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal processing units
  • Computing and data storage devices
  • Industrial control systems

With its combination of high-speed operation, flexibility, and reliability, the ON Semiconductor MC10H640 is a top choice for designers looking to create advanced electronic systems that require fast and accurate logic processing capabilities.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess