EN
  • EN
  • DE

RMS-11X+

Part No RMS-11X+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 296804-RMS-11X+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
RF Type PCN, GPS
Frequency 5MHz ~ 1.9GHz
Number of Mixers 1
Current - Supply 40mA
Mounting Type Surface Mount
Package / Case 6-SMD, Module
Ultra Librarian 3D Model Ultra Librarian RMS-11X+ CAD Model

Description

The RMS-11X+ is a surface-mount mixer manufactured by Mini-Circuits. It's designed for a wide range of applications requiring frequency mixing, such as in communication systems, radar systems, and test equipment. This mixer offers a combination of high performance and small size, making it suitable for dense circuit board layouts.

Applications

  • Frequency Up-Conversion: Used to shift a signal to a higher frequency.
  • Frequency Down-Conversion: Used to shift a signal to a lower frequency.
  • Receiver Front-Ends: Employed in receiver designs to convert RF signals to IF signals.
  • Test and Measurement Equipment: Incorporated in spectrum analyzers, signal generators, and network analyzers.
  • Satellite Communication Systems: Used in transceivers for satellite communication links.
  • Radar Systems: Employed in radar receivers and transmitters for signal processing.

Features

  • Wideband Operation: The RMS-11X+ operates over a broad frequency range, allowing it to be used in multiple applications.
  • Surface Mount Technology (SMT): Designed for easy and reliable soldering onto PCBs.
  • Low Conversion Loss: Minimizes signal loss during frequency conversion, improving system sensitivity.
  • High Isolation: Provides good isolation between ports, reducing unwanted signal leakage.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Rugged Construction: Built to withstand harsh environmental conditions.

Benefits

  • Improved System Performance: Low conversion loss and high isolation contribute to improved signal quality and system performance.
  • Reduced Board Space: Compact size allows for denser circuit board layouts and smaller overall product size.
  • Simplified Manufacturing: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Increased Reliability: Rugged construction ensures reliable operation in demanding environments.
  • Versatile Application: Wideband operation allows for use in a variety of applications.

Additional Details

The RMS-11X+ mixer typically requires an external local oscillator (LO) signal. The specific frequency range and performance characteristics can be found in the Mini-Circuits datasheet for the RMS-11X+. It uses a diode-based mixing element to achieve frequency conversion. The mixer is designed to be matched to a 50-ohm impedance environment. The operating temperature range is specified in the datasheet. Be sure to review the datasheet for full performance specifications, pinout information, and recommended application circuits before implementing this device.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess