EN
  • EN
  • DE

PT1302B/C2

Part No PT1302B/C2
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 282661-PT1302B/C2
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30V
Current - Collector (Ic) (Max) 20mA
Current - Dark (Id) (Max) 100nA
Wavelength 980nm
Power - Max 75mW
Mounting Type Through Hole
Orientation Top View
Operating Temperature -25°C ~ 85°C
Grade -
Package / Case Radial
Ultra Librarian 3D Model Ultra Librarian PT1302B/C2 CAD Model

Description

The PT1302B/C2 is a phototransistor manufactured by Everlight Electronics. This device is designed to detect infrared (IR) light and convert it into an electrical signal. It's commonly used in various applications requiring remote control, object detection, and light sensing.

Applications

  • Remote Control Systems: Used as the IR receiver in remote controls for televisions, DVD players, and other electronic devices.
  • Object Detection: Employed in proximity sensors for detecting the presence or absence of objects.
  • Light Barriers: Utilized in safety systems and automated machinery to detect interruptions in a light beam.
  • Optical Encoders: Integrated into rotary encoders for position sensing and motion control.
  • Light Sensors: Used in ambient light sensors for adjusting display brightness in mobile devices and other applications.

Features

  • High Sensitivity to IR Light: Provides efficient detection of infrared radiation.
  • Fast Switching Speed: Enables rapid response to changes in IR light intensity.
  • Compact Package: Allows for integration into space-constrained designs.
  • Wide Viewing Angle: Offers a broad detection range for IR signals.
  • High Reliability: Ensures consistent performance over a long lifespan.

Benefits

  • Accurate Object Detection: Provides reliable sensing capabilities for various applications.
  • Efficient Remote Control Operation: Enables seamless communication between remote controls and electronic devices.
  • Enhanced Safety: Contributes to safety systems by detecting obstructions and preventing accidents.
  • Improved Energy Efficiency: Minimizes power consumption in light-sensing applications.
  • Versatile Integration: Can be easily incorporated into a wide range of electronic circuits and systems.

Additional Details

The PT1302B/C2 typically operates with a collector-emitter voltage and current specified by Everlight. The 'B/C2' designation likely refers to specific binning or testing criteria related to the device's performance characteristics. Refer to the Everlight Electronics datasheet for detailed electrical, optical, and mechanical specifications, including peak sensitivity wavelength, collector dark current, and package dimensions.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3594 $63.5940
23+ $5.2183 $120.0209
35+ $5.0543 $176.9005
48+ $4.8914 $234.7872
62+ $4.7286 $293.1732
82+ $4.2400 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess