EN
  • EN
  • DE

MC10H641

Part No MC10H641
Manufacturer ON Semiconductor
Description SINGLE SUPPLY PECL-TTL 1:9 CLOCK DISTRIBUTION CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217331-MC10H641
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H641 CAD Model

Description

ON Semiconductor MC10H641: ECL-to-TTL Translator

The ON Semiconductor MC10H641 is a high-performance, integrated circuit designed to bridge the gap between two of the most common logic families in electronic design: Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL). This device is specifically engineered to convert ECL level signals into TTL level signals, making it an essential component for systems that require communication between devices operating at different logic levels.

Key Features:

  • High-Speed Operation: The MC10H641 is capable of high-speed signal translation, which is crucial for applications requiring fast data processing and minimal signal delay.
  • Power Supply: This translator operates with a single +5V power supply, simplifying the power design requirements for mixed-logic systems.
  • Compatibility: It is designed to be compatible with MECL 10H™ and MECL 10K™ logic families, ensuring seamless integration with existing ECL circuits.
  • Output Enable Function: The device features an output enable function that puts the outputs into a high impedance state, providing additional flexibility in bus-oriented applications.
  • Temperature Range: The MC10H641 operates within an extended industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications:

The MC10H641 is ideal for use in a variety of applications where ECL-to-TTL signal translation is required. Common applications include:

  • High-speed data communication systems
  • Test and measurement equipment
  • Computing systems that interface with high-speed peripherals
  • Signal conversion in mixed-logic environments

With its robust design and high-speed operation, the ON Semiconductor MC10H641 is a reliable choice for designers looking to create seamless interfaces between ECL and TTL logic circuits. Whether for upgrading legacy systems or developing new high-speed communication platforms, the MC10H641 offers a straightforward solution for ECL-to-TTL signal translation needs.

For further information, including detailed specifications, pin configurations, and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1984 $64.3888
16+ $7.5479 $120.7664
24+ $7.3123 $175.4952
33+ $7.0767 $233.5311
43+ $6.8399 $294.1157
57+ $6.1331 $349.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess