EN
  • EN
  • DE

MC10H680

Part No MC10H680
Manufacturer ON Semiconductor
Description 4-Bit Differential ECL Bus/TTL Bus Transceciver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217346-MC10H680
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H680 CAD Model

Description

ON Semiconductor MC10H680: High-Speed ECL 8-Bit Shift Register

The MC10H680 from ON Semiconductor is a high-performance, 8-bit shift register designed to operate with Emitter Coupled Logic (ECL) levels. This device is an essential component for applications requiring the rapid manipulation of digital signals, such as in telecommunications, computing, and high-speed data acquisition systems.

Key Features:

  • High-Speed Operation: The MC10H680 is capable of handling fast digital signals, making it suitable for high-speed data processing tasks.
  • ECL Logic Levels: Designed to work with Emitter Coupled Logic, the MC10H680 ensures low power dissipation and minimal propagation delay, which is critical for high-speed operations.
  • 8-Bit Configuration: The 8-bit design allows for the parallel processing of 8 data points simultaneously, providing efficient data handling capabilities.
  • Multiple Modes: The device supports various shift register modes, including serial or parallel data input and output, giving designers flexibility in their system designs.
  • Master Reset: An integrated master reset function allows for the rapid clearing of the register, which is useful for initialization processes and error recovery.
  • Compatible with MECL 10K Series: The MC10H680 is designed to be compatible with the MECL 10K series logic family, allowing for easy integration into existing systems.

Applications:

The versatility and speed of the MC10H680 make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • High-speed data processing
  • Telecommunications equipment
  • Serial-to-parallel and parallel-to-serial data conversion
  • Computing systems
  • Instrumentation and test equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC10H680 is no exception. The product is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. With ON Semiconductor's expertise in ECL technology, users can expect consistent and dependable operation from the MC10H680.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1884 $91.1884
2+ $88.3390 $176.6780
3+ $85.4885 $256.4655
4+ $82.6391 $330.5564
5+ $74.0909 $370.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess