The ON Semiconductor MC12019DR2 is a highly sophisticated silicon monolithic bipolar integrated circuit that serves as a prescaler with a division ratio of 64/65. This component is designed for use in low-power, high-performance communication systems, offering a reliable and efficient solution for frequency division applications.
Key Features
- Division Ratio: The prescaler can operate with a division ratio of either 64 or 65, which is selectable by the user. This flexibility allows it to be used in a variety of applications requiring different division ratios.
- High Frequency Operation: It is capable of handling frequencies up to 1.1 GHz, making it suitable for high-frequency systems such as satellite communication, cellular phones, and other RF applications.
- Low Power Consumption: The MC12019DR2 is optimized for low power consumption, which is critical for battery-operated devices, ensuring longer battery life and reduced power costs.
- Supply Voltage: This device operates over a wide range of supply voltages from 4.5V to 5.5V, providing design flexibility and compatibility with most common systems.
- Package: It is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
Applications
The ON Semiconductor MC12019DR2 prescaler is ideal for use in a variety of applications where accurate frequency division is required. These include:
- PLL (Phase-Locked Loop) circuits in communication devices
- High-frequency digital systems
- Wireless infrastructure
- Test and measurement equipment
- Amateur radio equipment
Performance and Quality
ON Semiconductor is known for its commitment to quality and performance. The MC12019DR2 is manufactured to the highest standards, ensuring reliable operation even under demanding conditions. With its high frequency operation, low power consumption, and flexible division ratio, the MC12019DR2 is a versatile component that enhances the performance of advanced RF and communication systems.