EN
  • EN
  • DE

MC14007UBDG

Part No MC14007UBDG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC COMP DUAL PAIR W/INV 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Complementary Pair Plus Inverter IC 14-SOIC
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC14007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14007UBDG-ND, MC14007UBDGOS
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883274-MC14007UBDG
Ultra Librarian 3D Model Ultra Librarian MC14007UBDG CAD Model

Description

ON Semiconductor MC14007UBDG Overview

The MC14007UBDG is a versatile and high-quality integrated circuit from ON Semiconductor, designed to cater to a wide range of applications within the electronics industry. This dual complementary pair plus inverter consists of two independent pairs of N-channel and P-channel MOSFET transistors, along with an inverter, which makes it a suitable choice for creating various logic functions such as gates, flip-flops, and multi-vibrators.

Key Features

  • Transistor Pairs: The device includes two complementary pairs of transistors that can be used to form the building blocks of complex logic circuits.
  • Inverter Circuit: An inverter is integrated into the device, providing additional functionality for signal processing within a circuit.
  • Voltage Range: It operates over a wide voltage range, making it flexible for use in various applications.
  • Package: The MC14007UBDG comes in a SOIC-14 package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Temperature Range: It is designed to operate within a broad temperature range, ensuring reliability under varying environmental conditions.

Applications

The MC14007UBDG is a versatile component that can be used in a variety of electronic circuits and applications, including:

  • Logic gates creation
  • Timing circuits
  • Flip-flop circuits
  • Analog switches
  • Signal amplifiers
  • Power management systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MC14007UBDG is no exception. It is manufactured to high standards to ensure stable performance and long-term reliability in your electronic projects. Whether you're designing a simple timer or a complex logic network, the MC14007UBDG provides the performance and versatility you need to get the job done.

Conclusion

In conclusion, the MC14007UBDG from ON Semiconductor is a highly functional and reliable component for designers and engineers who require a dual complementary pair plus inverter for their electronic designs. Its wide operating range, integrated inverter, and compact SOIC-14 package make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1606 $50.5890
760+ $0.1318 $100.1680
1,180+ $0.1276 $150.5680
1,620+ $0.1235 $200.0700
2,095+ $0.1194 $250.1430
2,805+ $0.1071 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess