EN
  • EN
  • DE

NTMS4705NR2

Part No NTMS4705NR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 12 A, Single N-Channel, SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232598-NTMS4705NR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMS4705NR2 CAD Model

Description

The NTMS4705NR2 is a high-performance Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of power applications where efficiency, reliability, and thermal performance are critical. The NTMS4705NR2 is a testament to ON Semiconductor's commitment to providing innovative products that meet the evolving needs of electronic systems.

Key Features

  • Low R<sub>DS(on): The NTMS4705NR2 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications. This feature is particularly important in high-current scenarios where energy conservation is a priority.
  • High Power Density: Its compact footprint does not compromise on power, making it suitable for space-constrained applications without sacrificing performance.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the NTMS4705NR2 offers superior switching performance, which is crucial for reducing switching losses in power conversion systems.
  • Robust Thermal Management: The device is engineered to handle significant thermal stress, ensuring stable operation even under high temperature conditions. This is achieved through its excellent thermal characteristics and efficient heat dissipation design.

Applications

The NTMS4705NR2 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Load Switches
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the NTMS4705NR2 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by customers. Reliability is a cornerstone of ON Semiconductor products, and the NTMS4705NR2 is designed to deliver consistent performance over its intended lifespan.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the NTMS4705NR2 complies with various environmental standards. This includes being RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess