EN
  • EN
  • DE

MC14011UB

Part No MC14011UB
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DIP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 739867-MC14011UB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14011UB CAD Model

Description

ON Semiconductor MC14011UB Quad 2-Input NAND Gate

The MC14011UB device from ON Semiconductor is a high-performance CMOS quad 2-input NAND gate IC, designed to deliver robust and reliable logic operations. This integrated circuit is part of the MC14000 series, renowned for its low power consumption and wide operating voltage range, making it suitable for a multitude of electronic applications ranging from consumer electronics to industrial control systems.

The MC14011UB is fabricated with silicon gate CMOS technology which ensures that this component has a significantly lower power dissipation compared to its TTL counterparts. Its inherent characteristics include a high noise immunity and the ability to drive up to 10 LS-TTL loads. The versatility of the MC14011UB is further enhanced by its wide operating voltage range of 3V to 18V, providing the flexibility needed to integrate into various circuit designs.

Each of the four independent NAND gates in the MC14011UB can be utilized in various configurations such as in the creation of basic logic functions, complex combinatorial circuits, or as building blocks for flip-flops, counters, and other sequential logic devices. Their simple yet powerful logic functionality makes them essential components in digital systems where control based on combined input signals is required.

The package options for the MC14011UB include PDIP-14, SOIC-14, and TSSOP-14, offering convenient choices for different design requirements. Whether you're designing a circuit on a breadboard, a printed circuit board, or integrating into a surface-mount technology (SMT) environment, the MC14011UB can adapt to your specific needs.

Key features of the MC14011UB include:

  • Quad 2-Input NAND gates in a single IC
  • High voltage operation: 3V to 18V
  • Low power consumption ideal for battery-operated devices
  • High noise immunity characteristic of CMOS devices
  • Capability to drive up to 10 LS-TTL loads
  • Multiple package options: PDIP-14, SOIC-14, TSSOP-14

Whether you're working on a simple project or an elaborate system, the MC14011UB from ON Semiconductor is a dependable choice that ensures your logic circuits operate efficiently and effectively.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess