EN
  • EN
  • DE

MC14016BFEL

Part No MC14016BFEL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 37MHz
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SOEIAJ-14
Win Source Part Number 221975-MC14016BFEL
Ultra Librarian 3D Model Ultra Librarian MC14016BFEL CAD Model

Description

ON Semiconductor MC14016BFEL Quad Analog Switch/ Multiplexer

The MC14016BFEL is a high-performance integrated circuit produced by ON Semiconductor, renowned for its precision and reliability in electronic applications. This versatile component is designed primarily as a quad analog switch or multiplexer/demultiplexer, making it an essential part of various electronic systems. Its robust design allows it to be used in both digital and analog signal switching, offering a wide range of functionality for designers and engineers.

Key Features

  • Quad Switch Configuration: The device contains four independent switches which can be used in a variety of configurations such as four individual switches, two differential switches, or a combination of switching arrangements.
  • Wide Voltage Range: The MC14016BFEL operates effectively with a supply voltage ranging from 3V to 18V, accommodating a broad spectrum of power requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Bilateral Switching: Each switch is bilateral, meaning it can pass signals in both directions, which is useful for bidirectional data flow and signal routing applications.
  • Low On-Resistance: The device features a low on-resistance between the input and output, minimizing signal attenuation and ensuring high-quality signal transmission.
  • High Off-Isolation: The MC14016BFEL provides excellent off-isolation, which prevents leakage currents between the switches when they are in the off state, thus maintaining signal integrity.
  • Break-Before-Make Switching: It employs a break-before-make switching mechanism that ensures one switch is fully off before another switch is turned on, reducing the likelihood of short circuits or signal disruption during the switching process.

Applications

The MC14016BFEL is suitable for a wide array of applications due to its versatility and performance. It is commonly used in:

  • Signal routing and multiplexing in communication systems
  • Analog and digital switching in test equipment
  • Audio and video signal processing
  • Data acquisition systems
  • Control systems and automation

With its robust feature set and ON Semiconductor's commitment to quality, the MC14016BFEL is a reliable choice for designers who require a high-performance analog switching solution.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9443 $59.1645
36+ $3.2363 $116.5068
56+ $3.1358 $175.6048
77+ $3.0342 $233.6334
99+ $2.9325 $290.3175
132+ $2.6299 $347.1468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess