EN
  • EN
  • DE
  • IT

MC14023BDR2G

Part No MC14023BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022560-MC14023BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14023BDR2G CAD Model

Description

The MC14023BDR2G is a high-quality integrated circuit produced by ON Semiconductor, known for its reliability and performance in various electronic applications. This device is part of the MC14000 series and is a triple 3-input NAND gate, which is a fundamental component used in digital electronics for creating complex logic circuits.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Package: Supplied in a convenient SOIC-14 package, allowing for easy integration into a wide range of electronic systems.
  • Operating Voltage: The MC14023BDR2G operates over a wide voltage range from 3V to 18V, making it versatile for use in both low and high-voltage applications.
  • High Noise Immunity: Characterized by a high degree of noise immunity, which is essential for stable operation in electrically noisy environments.
  • Low Power Consumption: Designed for low power consumption, which is critical for battery-powered devices and energy-efficient designs.
  • Temperature Range: Capable of operating over a broad temperature range, ensuring reliability under varying environmental conditions.

Applications

The MC14023BDR2G is a versatile component that can be used in a multitude of applications including, but not limited to:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Alarm systems
  • Timing circuits
  • Function generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC14023BDR2G is no exception. It is manufactured to stringent standards ensuring consistent performance. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of safer electronic components.

Conclusion

The MC14023BDR2G from ON Semiconductor represents a blend of performance, versatility, and reliability. Ideal for designers looking for a robust NAND gate solution, this integrated circuit is a valuable addition to any electronic system requiring dependable logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 3CH 3-INP 14SO / AND Gate IC 3 Channel 14-SO
Lowest to $1.3639
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4309
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4042
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Lowest to $0.1832
Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6TSSOP
Lowest to $0.5021
Nexperia USA Inc.
74AUP1T08GW-Q100/SOT353/UMT5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5361 $56.2905
255+ $0.4399 $112.1745
395+ $0.4262 $168.3490
545+ $0.4124 $224.7580
705+ $0.3987 $281.0835
945+ $0.3574 $337.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,683 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess