EN
  • EN
  • DE

MC14028BFELG

Part No MC14028BFELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Single 4-to-10 Automotive 16-Pin SO EIAJ T/R / IC DECODER BCD-DECIMAL 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787699-MC14028BFELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC14028
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14028BFELG CAD Model

Description

ON Semiconductor MC14028BFELG

The ON Semiconductor MC14028BFELG is a versatile and high-performance CMOS BCD-to-Decimal Decoder integrated circuit designed to meet the demands of complex digital systems. This component is particularly suitable for applications requiring the conversion of binary-coded decimal (BCD) inputs into corresponding decimal outputs, making it an essential part of digital display systems, calculators, and various automated counting devices.

Key Features:

  • BCD-to-Decimal Decoding: The MC14028BFELG is specifically designed to decode BCD inputs to decimal outputs, which is essential for applications that require numeric displays.
  • High Noise Immunity: Characteristic of CMOS technology, this decoder boasts excellent noise immunity, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: The low power requirements of the CMOS design make this IC suitable for battery-operated devices, where power efficiency is critical.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal inputs and making it versatile for different system designs.
  • Compatibility: The MC14028BFELG is compatible with standard CMOS, NMOS, and TTL logic levels, allowing for easy integration into a broad range of digital circuits.

Applications:

  • Digital clocks and timers
  • Electronic meters and counters
  • Calculators and numerical computing devices
  • LED numerical displays
  • Automated control systems

ON Semiconductor's MC14028BFELG comes in a compact surface-mount package, making it suitable for modern PCB designs where space is at a premium. Its robust construction ensures long-term reliability, while the company's commitment to quality guarantees consistent performance across your devices.

Whether you're designing consumer electronics or industrial control systems, the MC14028BFELG offers the functionality and reliability needed for accurate BCD-to-Decimal decoding tasks. Its combination of features makes it a go-to choice for engineers looking for a decoder that balances performance with power efficiency.

Note: Always consult the manufacturer's datasheet for the most detailed and specific information about the product before integrating it into your design.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5482 $60.3194
40+ $2.9118 $116.4720
62+ $2.8205 $174.8710
85+ $2.7293 $231.9905
110+ $2.6392 $290.3120
147+ $2.3654 $347.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess