EN
  • EN
  • DE

MC1403BP1G

Part No MC1403BP1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Low Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1217565-MC1403BP1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC1403
Introduction Date February 12, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC1403BP1G CAD Model

Description

ON Semiconductor MC1403BP1G Voltage Reference

The ON Semiconductor MC1403BP1G is a precision voltage reference component designed for high-performance applications that require a stable and accurate reference voltage. This device is a part of the MC1403 series, known for its low dynamic impedance and excellent temperature stability, making it ideal for analog circuits, data conversion, power supplies, and other critical electronic systems.

Key Features

  • Output Voltage: The MC1403BP1G provides a fixed output voltage of 2.5V, which is widely used in various circuits as a reference voltage.
  • High Precision: It offers an impressive initial accuracy, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: This device has a low temperature coefficient, resulting in a stable output over a wide range of operating temperatures, which is crucial for maintaining performance in varying environmental conditions.
  • Low Dynamic Impedance: The low dynamic impedance feature ensures that the output voltage remains stable even with load variations, providing reliable performance in a dynamic system.
  • Wide Operating Current Range: It operates over a broad current range, offering flexibility in different circuit designs and applications.

Applications

The MC1403BP1G is versatile and can be used in a variety of applications, including but not limited to:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Power Supplies
  • Data Acquisition Systems
  • Process Control Systems

Package and Quality

Packaged in a TO-92 configuration, the MC1403BP1G is designed for through-hole mounting, making it easy to integrate into various PCB designs. ON Semiconductor's commitment to quality ensures that each component meets rigorous industry standards for performance and reliability.

In summary, the ON Semiconductor MC1403BP1G is a reliable and precise voltage reference component that offers stability, accuracy, and flexibility, making it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess