EN
  • EN
  • DE

MC14043BFELG

Part No MC14043BFELG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description CMOS MSI Quad R−S Latches | IC LATCH R-S QUAD P/N 16SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage (V) 3V ~ 18V
Independent Circuits 4
Delay Time - Propagation 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number 4043
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1217577-MC14043BFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14043BFELG CAD Model

Description

Product Overview: MC14043BFELG from ON Semiconductor

The MC14043BFELG is a high-quality integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a part of the MC14000 series and is a versatile CMOS quad R-S latch. It's designed for use in a wide range of digital applications, from consumer electronics to complex industrial systems.

Key Features

  • Quad R-S Latches: The device contains four independent R-S (reset-set) latches, which are essential components in digital systems for storing state information.
  • CMOS Technology: Built using Complementary Metal-Oxide-Semiconductor (CMOS) technology, the MC14043BFELG offers high noise immunity and low power consumption.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated and automotive applications.
  • Standard Pin Configuration: The device comes in a 16-pin surface-mount package, making it compatible with standard PCB layouts and easy to integrate into various designs.

Applications

The MC14043BFELG is ideal for a variety of applications where reliable latching capabilities are required. Some common applications include:

  • Memory storage circuits
  • Power-on reset control
  • Interface circuitry
  • Toggle switches
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14043BFELG is built to stringent quality control standards, ensuring reliable performance in even the most demanding conditions. The device is also RoHS compliant, adhering to environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the MC14043BFELG. Customers can access a wide range of online tools, including datasheets, application notes, and simulation models, to facilitate design-in processes and help accelerate time to market.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess