EN
  • EN
  • DE

MC100EP16VSDT

Part No MC100EP16VSDT
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Single Transmitter/Receiver 8-Pin TSSOP Tube / IC RCVR/DRVR ECL DIFF VAR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787627-MC100EP16VSDT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name MC100EP16VS
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100EP16VSDT CAD Model

Description

The ON Semiconductor MC100EP16VSDT is a state-of-the-art differential receiver designed to manage high-speed signal transmission with exceptional precision and reliability. This product is an integral component for applications that require fast data rates and minimal signal degradation across various industries, including telecommunications, computing, and high-end consumer electronics.

Key Features:

  • High Bandwidth: The MC100EP16VSDT boasts a significant bandwidth capacity, making it suitable for processing high-frequency signals efficiently without compromising the signal integrity.
  • Differential Design: With its differential input and output structure, the device provides improved noise immunity and is less susceptible to common-mode disturbances, ensuring cleaner signal transmission.
  • PECL Output Levels: The receiver operates with Positive Emitter-Coupled Logic (PECL) output levels, delivering fast switching times and lower power consumption compared to other logic types.
  • Temperature Range: This component is designed to operate over a broad temperature range, making it versatile for use in environments with varying thermal conditions.
  • 5.0 V Power Supply: The MC100EP16VSDT is designed to run on a standard 5.0 V power supply, allowing for easy integration into existing systems without the need for additional voltage regulation.

Applications:

The ON Semiconductor MC100EP16VSDT is ideal for a variety of high-speed applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Backplane data communication
  • Clock distribution networks

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC100EP16VSDT is no exception. This product is manufactured with high standards to ensure that it meets the rigorous demands of professional and industrial environments. Users can trust in the durability and performance of this high-speed differential receiver for their critical applications.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess