EN
  • EN
  • DE

MC14046BFEL

Part No MC14046BFEL
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.9MHz
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 121071-MC14046BFEL
Ultra Librarian 3D Model Ultra Librarian MC14046BFEL CAD Model

Description

ON Semiconductor MC14046BFEL Overview

The MC14046BFEL from ON Semiconductor is a highly versatile Phase Locked Loop (PLL) integrated circuit designed for use in a wide range of applications. This device is particularly well-suited for frequency synthesis and modulation, as well as various signal processing tasks. The MC14046BFEL is a member of ON Semiconductor's high-performance CMOS family, offering the benefits of low power consumption and high noise immunity.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system design requirements.
  • Low Power Consumption: The CMOS technology ensures that the device maintains low power consumption, making it ideal for battery-operated applications.
  • High Frequency Operation: Capable of working at high frequencies, the MC14046BFEL is suitable for RF systems and other high-speed signal processing tasks.
  • Linear Voltage-Controlled Oscillator (VCO): The integrated VCO has a wide linear frequency range and is highly stable, ensuring precise frequency control.
  • Source/Sink Current Capability: This device can source or sink current, providing flexibility in interfacing with other components in the system.

Applications

The versatility of the MC14046BFEL makes it an excellent choice for various applications, including but not limited to:

  • Fm Stereo Modulators
  • Signal Conditioning and Filtering
  • Frequency Discriminators
  • Data Synchronization and Conditioning
  • Automotive Systems
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14046BFEL is no exception. The device is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. With its robust design and ON Semiconductor's support, the MC14046BFEL is a reliable choice for designers looking to integrate a PLL into their systems.

Conclusion

In summary, the MC14046BFEL from ON Semiconductor is a powerful and reliable PLL solution that offers a wide range of features for various applications. Its low power consumption, high frequency operation, and flexible interfacing options make it an ideal choice for designers looking to create efficient and innovative systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5944 $59.4400
240+ $0.4878 $117.0720
370+ $0.4725 $174.8250
510+ $0.4573 $233.2230
655+ $0.4421 $289.5755
875+ $0.3963 $346.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess