EN
  • EN
  • DE

MC14049

Part No MC14049
Manufacturer ON Semiconductor
Description Hex Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217587-MC14049
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14049 CAD Model

Description

ON Semiconductor MC14049 Overview

The MC14049 from ON Semiconductor is a versatile hex inverter IC that is essential for a variety of digital applications. This integrated circuit is designed to convert digital signals from one logic level to another, making it an invaluable component in digital electronics systems.

Key Features

  • Hex Inverter: The MC14049 contains six independent inverter gates in a single package, providing multiple converting functions within a compact footprint.
  • High-Voltage Operation: It is capable of operating at a wide range of voltages, typically from 3V to 18V, which allows for flexible integration into various circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14049 has a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Standardized Design: The IC conforms to standard specifications, ensuring easy replacement and compatibility with other components.
  • Robust Output Drive: It features a strong output drive capability, which is capable of driving large loads or providing a high fan-out capacity.

Applications

The MC14049 is a versatile component that can be used in a wide range of applications such as:

  • Logic level conversion
  • Signal inversion
  • Waveform shaping
  • Oscillator circuits
  • Pulse shaping
  • Buffer circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14049 is no exception. It is manufactured to high standards, ensuring reliable performance in the most demanding environments. Whether used in commercial, industrial, or automotive applications, this IC delivers consistent results.

Package and Availability

The MC14049 comes in a variety of package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different PCB layouts and space constraints. It is widely available through ON Semiconductor's distribution channels, ensuring easy procurement for both small-scale projects and large-volume production.

In conclusion, the MC14049 from ON Semiconductor is a fundamental building block for digital logic circuits, offering reliability, versatility, and high performance that designers and engineers can trust.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess