EN
  • EN
  • DE

MC14049UBD

Part No MC14049UBD
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Buffers | IC INVERTER 6CH 6-INP 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1V ~ 2.5V
Logic Level - High 4V ~ 12.5V
Max Propagation Delay at V, Max CL 50ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number 4049
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217592-MC14049UBD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14049UBD CAD Model

Description

The ON Semiconductor MC14049UBD is a high-performance hex inverter chip, designed to meet a wide array of design needs in the digital electronics domain. This versatile component is an integral part of the CMOS logic family, offering robust performance and compatibility with a broad range of digital systems. Its six independent inverter gates make it a valuable asset for implementing logic functions and signal inversion in complex circuits.

Key Features:

  • Versatile Logic Conversion: The MC14049UBD is capable of converting digital signals from CMOS to CMOS, TTL to CMOS, and CMOS to TTL, providing designers with a flexible tool for interfacing different logic families.
  • High Noise Immunity: Characteristic of CMOS technology, this hex inverter boasts excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 18V, the MC14049UBD can accommodate various power supply levels, making it suitable for both low and high-voltage applications.
  • Low Power Consumption: The device features low quiescent current, which minimizes power consumption when in a steady state, thus enhancing energy efficiency in your designs.
  • High Output Drive Capability: Despite its low power consumption, the MC14049UBD does not compromise on performance, offering high output drive capability.

Applications:

The ON Semiconductor MC14049UBD is ideal for a range of applications, including:

  • Logic inversion
  • Signal conditioning
  • Waveform generation
  • Complex logic circuit implementation
  • Interface circuitry
  • Control systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the MC14049UBD is no exception. It is manufactured to stringent standards, ensuring reliability and performance consistency. Whether for prototyping or mass production, this hex inverter is a reliable choice for engineers and designers seeking a dependable logic conversion solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1943 $50.5180
630+ $0.1595 $100.4850
975+ $0.1545 $150.6375
1,340+ $0.1495 $200.3300
1,735+ $0.1445 $250.7075
2,315+ $0.1296 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess