EN
  • EN
  • DE

MC14049UBDTR2

Part No MC14049UBDTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Buffers | IC INVERTER 6CH 6-INP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1V ~ 2.5V
Logic Level - High 4V ~ 12.5V
Max Propagation Delay at V, Max CL 50ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 16-TSSOP
Manufacturer Package 16-TSSOP
Family Part Number 4049
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217594-MC14049UBDTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14049UBDTR2 CAD Model

Description

ON Semiconductor's MC14049UBDTR2: A Versatile Hex Inverter

The MC14049UBDTR2 from ON Semiconductor is a high-performance CMOS Hex Inverter integrated circuit designed to deliver efficient and reliable logic inversion across a range of applications. This versatile component is a critical building block in digital electronics, offering a convenient solution for signal conditioning, voltage translation, and logic level conversion.

Enclosed in a compact TSSOP-16 package, the MC14049UBDTR2 is engineered for minimal space utilization on printed circuit boards (PCBs), making it an ideal choice for space-constrained designs. Its surface-mount design allows for streamlined manufacturing processes and robust assembly, catering to both prototyping and mass production needs.

Key Features and Benefits

  • Logic Type: The device operates as a Hex Inverter, providing six independent inverter gates in a single package, which makes it suitable for complex logic circuits requiring multiple inversion stages.
  • Supply Voltage Range: It supports a wide supply voltage range from 3V to 18V, accommodating various levels of logic signals and making it compatible with both TTL and CMOS technologies.
  • High Noise Immunity: Characterized by high noise immunity, the MC14049UBDTR2 is designed to operate reliably in electrically noisy environments, reducing the risk of erroneous signal inversion.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Operating Temperature: The device is specified for an extended operating temperature range from -55°C to +125°C, ensuring stable performance in a wide range of environmental conditions.

Applications

The MC14049UBDTR2 is versatile enough to be used in a myriad of applications, including but not limited to:

  • Logic level shifting and signal inversion for microcontrollers and digital processors
  • Interface circuits for communication between different voltage domains
  • Waveform generation and signal processing in analog and digital systems
  • Control systems, automation, and robotics requiring reliable logic operations

With its robust design and flexible capabilities, the MC14049UBDTR2 from ON Semiconductor is an indispensable component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1734 $58.0890
815+ $0.1423 $115.9745
1,260+ $0.1379 $173.7540
1,735+ $0.1334 $231.4490
2,240+ $0.1291 $289.1840
3,000+ $0.1157 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess