EN
  • EN
  • DE

MC14051BDTR2G

Part No MC14051BDTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 17MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 097317-MC14051BDTR2G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14051BDTR2G CAD Model

Description

ON Semiconductor MC14051BDTR2G Multiplexer/Demultiplexer

The ON Semiconductor MC14051BDTR2G is a highly versatile analog multiplexer/demultiplexer IC, part of the MC14051B series, designed for signal routing in complex electronic systems. This component allows for the efficient management of analog signals, making it an indispensable part of many electronic devices, ranging from signal processing to data acquisition systems.

Key Features

  • Multiple Channel Configurations: The MC14051BDTR2G offers an 8-channel configuration, providing flexibility to designers in terms of input and output signal management.
  • Low ON Resistance: This multiplexer features a low ON resistance, typically around 175Ω, which ensures minimal signal attenuation during routing, preserving signal integrity for high-performance applications.
  • Wide Analog Input Voltage Range: It operates efficiently with an analog input voltage range from -0.5V to +20V, making it suitable for a broad range of signal levels.
  • Single Supply Operation: The device can operate from a single power supply, ranging from 3V to 18V, or a dual power supply with voltages between ±3V and ±9V, providing design versatility.
  • Bidirectional Switching: The bidirectional nature of the switches allows for the MC14051BDTR2G to be used as either a multiplexer or a demultiplexer, enhancing its utility in various applications.
  • Inherent Current Protection: The built-in current protection feature ensures device safety and longevity, even in the event of signal overload.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Surface Mount Package: The MC14051BDTR2G is available in a TSSOP-16 package, which is ideal for space-constrained applications requiring surface mount technology.

Applications

The MC14051BDTR2G is used in a wide array of applications where analog signal routing is required. It is commonly found in:

  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Audio and Video Switching
  • Instrumentation

ON Semiconductor's commitment to quality and reliability ensures that the MC14051BDTR2G is a robust and effective solution for designers seeking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2680 $50.9200
455+ $0.2199 $100.0545
705+ $0.2131 $150.2355
970+ $0.2062 $200.0140
1,255+ $0.1993 $250.1215
1,680+ $0.1787 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,200 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess