EN
  • EN
  • DE

MC14053

Part No MC14053
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217611-MC14053
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14053 CAD Model

Description

ON Semiconductor MC14053 Product Overview

The ON Semiconductor MC14053 is a high-performance analog multiplexer/demultiplexer with a triple 2-channel configuration. It is a versatile integrated circuit designed for routing analog or digital signals in electronic systems. This component provides users with the flexibility to connect one of two input signals to each output channel, making it an essential part of many electronic circuits.

Key Features

  • Wide Analog Input Voltage Range: The MC14053 can handle a broad range of input voltages, which makes it suitable for various applications.
  • Low ON Resistance: The device exhibits low ON resistance, which translates to minimal signal attenuation when the switch is in the ON state, maintaining signal integrity.
  • Low Crosstalk: Crosstalk between multiplexer channels is minimized, ensuring clean signal switching and reducing interference.
  • High Control Input Voltage Range: The control input voltage range is compatible with standard CMOS outputs, making it easy to interface with other digital components.
  • Inherent Diode Protection: On-chip diode protection safeguards the device from excessive voltage, thereby improving its reliability and lifespan.

Applications

The MC14053 is suitable for a variety of applications, including:

  • Signal routing in data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14053 is no exception. This device is built to meet high standards, ensuring consistent performance and durability across a range of operating conditions.

Easy Integration

The MC14053 comes in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, which is widely used and easily integrated into existing designs. Its pin configuration is designed for straightforward PCB (Printed Circuit Board) layout, making it a convenient choice for both prototyping and mass production.

Overall, the ON Semiconductor MC14053 analog multiplexer/demultiplexer is a reliable and efficient solution for managing multiple signal paths in electronic devices. Its robust feature set and ease of use make it an excellent choice for designers looking to optimize their systems for performance and flexibility.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess