The MC14060BD is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the field of semiconductor components. This IC is part of ON Semiconductor's 4000 series CMOS logic family, which is renowned for its low power consumption and high reliability.
Key Features
- Counter Configuration: The MC14060BD is a binary counter which features a 14-bit binary counter, an oscillator that is configurable for different frequencies, and three oscillator terminals (RC, Cext, and Rext).
- Supply Voltage Range: It operates efficiently over a broad voltage range from 3V to 18V, making it versatile for various applications.
- Output Current: The device can source or sink up to 10mA at its outputs, providing sufficient drive capability for most applications.
- Temperature Range: With an operational temperature range from -55°C to +125°C, the MC14060BD is suitable for use in harsh environments.
- Packaging: The IC comes in a convenient SOIC-16 package, which is ideal for space-constrained applications.
Applications
The versatility of the MC14060BD makes it suitable for a wide range of applications, including but not limited to:
- Time delay generation
- Frequency division
- Counter/timer functions in various electronic devices
- Sequential logic operations
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC14060BD is manufactured with this commitment in mind, ensuring that it delivers consistent performance over its lifetime. This IC is a testament to ON Semiconductor's dedication to excellence and innovation in the semiconductor industry.
Conclusion
The MC14060BD from ON Semiconductor is a robust, versatile binary counter IC that is ideal for a vast array of electronic applications. Its low power consumption, wide voltage range, and operational stability in extreme temperatures make it a reliable choice for designers and engineers looking to integrate a high-quality counter into their systems.