EN
  • EN
  • DE

MC14066BCP

Part No MC14066BCP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER QUAD 1X1 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 222086-MC14066BCP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MC14066BCP CAD Model

Description

The MC14066BCP is a versatile Quad Analog Switch/Quad Multiplexer component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance device is designed to function in both analog and digital applications, making it a flexible solution for a wide array of electronic systems.

Key Features:

  • Quad Switch/Multiplexer Configuration: The MC14066BCP comprises four independent switches capable of controlling both analog and digital signals. This quad arrangement allows for multiple signal paths to be managed simultaneously, increasing the efficiency of the circuit design.
  • Wide Voltage Operation Range: With an operating voltage range from 3V to 18V, this device is highly adaptable to various power supply levels, ensuring compatibility with a broad spectrum of electronic products.
  • Bidirectional Signal Handling: The analog switches in the MC14066BCP can pass signals in both directions, offering greater design flexibility and simplifying bidirectional signal routing.
  • Low ON Resistance: The low ON resistance characteristic of the switches ensures minimal signal attenuation, preserving signal integrity and reducing power loss.
  • High Noise Immunity: The device features a high degree of noise immunity, which is crucial in maintaining signal clarity in noisy environments or when dealing with sensitive analog signals.

Applications:

The MC14066BCP is suitable for a variety of applications, including but not limited to:

  • Analog and digital multiplexing
  • Signal gating
  • Chopper circuits
  • Modulator and demodulator systems
  • Communication systems

Package and Quality:

The device is available in a 14-pin DIP (Dual In-line Package), which is a common package type for easy insertion into standard PCBs (Printed Circuit Boards). ON Semiconductor ensures that the MC14066BCP meets rigorous quality standards, providing reliable performance for both industrial and consumer applications.

In conclusion, the MC14066BCP from ON Semiconductor is a high-quality, multifunctional component that offers designers the flexibility and performance needed for intricate electronic designs. Whether it's for analog signal management or digital multiplexing, this device is an excellent choice for enhancing circuit functionality.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess