EN
  • EN
  • DE

MC14067BCP

Part No MC14067BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 16X1 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 15MHz
Channel Capacitance(CS off, CD off) 100pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-PDIP
Win Source Part Number 1073160-MC14067BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14067BCP CAD Model

Description

ON Semiconductor MC14067BCP

The ON Semiconductor MC14067BCP is a versatile and high-performance CMOS 16-channel analog multiplexer/demultiplexer with a wide range of applications in the electronics industry. This integrated circuit (IC) is designed to connect one of 16 analog inputs to a common analog output, depending on the state of the four binary control inputs. It can also operate as a demultiplexer, directing a single input to any one of the 16 outputs. The MC14067BCP is a testament to ON Semiconductor's commitment to providing innovative and reliable components for analog signal processing.

Key Features

  • Wide Voltage Range: The device operates over a broad voltage range from 3V to 18V, making it suitable for various applications from battery-powered devices to industrial systems.
  • Low ON Resistance: The MC14067BCP offers a low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching.
  • High Off-Isolation: The IC provides excellent off-isolation, preventing unwanted crosstalk between channels when they are in the off state.
  • Low Crosstalk: The design of the MC14067BCP ensures that crosstalk between channels is minimized, preserving the integrity of the signals being processed.
  • Low Power Consumption: Due to its CMOS construction, the device consumes very low power, which is ideal for power-sensitive applications.
  • Bidirectional Operation: It can be used for both multiplexing and demultiplexing, allowing for flexible signal routing in complex circuits.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -55°C to +125°C, ensuring reliability in harsh environments.

Applications

The MC14067BCP is suitable for a wide variety of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment
  • Analog-to-digital conversion
  • Industrial control systems

With its robust design and ON Semiconductor's reputation for quality, the MC14067BCP is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess