EN
  • EN
  • DE

MC14069UB

Part No MC14069UB
Manufacturer ON Semiconductor
Description Hex Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217633-MC14069UB
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14069UB CAD Model

Description

ON Semiconductor MC14069UB Hex Inverter

The MC14069UB from ON Semiconductor is a versatile and high-performance Hex Inverter integrated circuit (IC) designed to cater to a wide range of digital applications. This device is part of the CMOS logic family and provides the functionality of six independent inverters in a single package, making it a compact and efficient solution for inverting digital signals.

Key Features

  • Logic Type: CMOS
  • Number of Circuits: Six independent inverters
  • Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of applications from low-voltage portable equipment to robust industrial machinery.
  • High Noise Immunity: Characteristic of CMOS devices, the MC14069UB is highly resistant to electrical noise, ensuring reliable operation even in challenging environments.
  • Low Power Consumption: The device exhibits minimal power loss, making it ideal for power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads, which allows for seamless integration with other logic families.
  • Static Operation: No clock or refreshing required for operation.

Applications

The MC14069UB is suitable for a variety of digital applications including:

  • Logic inversion
  • Signal conditioning
  • Waveform generation
  • Pulse shaping
  • High-input-impedance amplifiers

Package and Quality

ON Semiconductor provides the MC14069UB in multiple package options, including the popular DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) formats, ensuring compatibility with both through-hole and surface-mount technology (SMT) assembly processes. The device meets stringent quality standards and is designed for high durability and long operational life.

With its robust design and flexible voltage range, the MC14069UB Hex Inverter from ON Semiconductor is an excellent choice for designers looking to implement reliable logic inversion functionality in their electronic projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess