EN
  • EN
  • DE

MC14094

Part No MC14094
Manufacturer ON Semiconductor
Description 8-Stage Shift/Store Register with Three-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217677-MC14094
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14094 CAD Model

Description

ON Semiconductor MC14094 Hex Schmitt Trigger

The MC14094 from ON Semiconductor is a versatile integrated circuit that features a hex Schmitt trigger configuration. This high-performance device is designed to provide robust signal conditioning capabilities with the added benefit of built-in hysteresis, making it an ideal choice for applications where noise immunity and stability are critical.

Key Features:

  • Versatility: The MC14094 contains six independent Schmitt trigger circuits in a single package, offering designers flexibility in various digital and analog applications.
  • Hysteresis: Each Schmitt trigger possesses hysteresis characteristics, which enhance noise immunity and enable the clean transformation of noisy input signals into sharp output transitions.
  • High-Speed Operation: Designed for optimized speed performance, this IC can handle fast signal processing, making it suitable for high-speed digital systems.
  • Wide Operating Voltage: The device supports a broad operating voltage range from 3V to 18V, accommodating a variety of logic levels and power supplies.
  • Low Power Consumption: ON Semiconductor's focus on power efficiency ensures that the MC14094 operates with minimal power dissipation.
  • Compatibility: The output structure can drive TTL (Transistor-Transistor Logic) as well as CMOS (Complementary Metal-Oxide Semiconductor) inputs, ensuring compatibility with a wide range of existing digital circuits.

Applications:

The MC14094 is well-suited for multiple applications including, but not limited to:

  • Waveform shaping
  • Signal conditioning
  • Pulse generation
  • Logic circuits
  • Analog-to-digital converters

Technical Specifications:

Parameter Value Operating Voltage 3V to 18V Number of Circuits 6 Package Type DIP, SOIC

Overall, the MC14094 by ON Semiconductor is a reliable and efficient solution for designers looking to enhance their digital systems with Schmitt trigger functionality. Its robust design and compatibility with multiple logic levels make it a versatile choice for a wide array of electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,456 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess