EN
  • EN
  • DE

MC14490

Part No MC14490
Manufacturer ON Semiconductor
Description Hex Contact Bounce Eliminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217737-MC14490
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14490 CAD Model

Description

ON Semiconductor MC14490 Hex Contact Bounce Eliminator

The MC14490 by ON Semiconductor is a versatile and essential component designed to eliminate the mechanical contact bounce in digital systems. This integrated circuit (IC) is particularly beneficial for applications that require high reliability and precision when interpreting signals from mechanical switches or relay contacts.

Key Features

  • Debouncing Capability: The MC14490 provides six independent channels of debouncing, making it suitable for applications with multiple input signals that need to be cleaned of any spurious noise or bounce.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, ensuring compatibility with various logic families and system requirements.
  • Direct LED Drive: Each channel of the MC14490 can directly drive an LED, offering visual feedback or status indication without the need for additional driver components.
  • Flexibility: The IC can be used with both momentary and maintained contact switches, providing flexibility for a broad range of applications.

Applications

The MC14490 is ideal for a multitude of applications where contact bounce could lead to erroneous signal interpretation. Some common applications include:

  • Keyboard interfaces
  • Alarm systems
  • Industrial controls
  • Automotive controls
  • Logic systems where switch bounce is problematic

Technical Specifications

With a maximum operating temperature range of -55°C to +125°C, the MC14490 can withstand harsh environments, ensuring reliable performance across various conditions. The IC also features a typical bounce elimination time of 20ms, which is sufficient to handle most mechanical switch bounce scenarios.

Package and Quality

ON Semiconductor offers the MC14490 in a DIP (Dual In-line Package) for easy integration into through-hole PCB designs. The product adheres to stringent quality standards, ensuring that each IC maintains ON Semiconductor's reputation for reliability and performance.

In summary, the MC14490 Hex Contact Bounce Eliminator from ON Semiconductor is an invaluable component for any designer looking to improve the integrity of their digital input signals, offering a simple and effective solution to combat the age-old problem of contact bounce.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess