EN
  • EN
  • DE

MC14490FELG

Part No MC14490FELG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC BOUNCE ELIMINATOR 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Contact Bounce Eliminator
Supply Voltage 3 V to 18 V
Number of Bits 6
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 135772-MC14490FELG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14490FELG CAD Model

Description

The MC14490FELG, crafted by the renowned ON Semiconductor, is a cutting-edge solution designed to eliminate the detrimental effects of contact bounce in digital systems. This hex contact bounce eliminator is a vital component for any application requiring high levels of signal integrity and reliability.

Key Features

  • Debouncing Capability: With six independent bounce eliminator circuits, this device can handle multiple inputs simultaneously, ensuring clean transitions for all connected switches or relays.
  • Versatile Voltage Range: The MC14490FELG operates effectively over a wide supply voltage range from 3 V to 18 V, making it suitable for various logic levels and compatible with numerous system designs.
  • Direct LED Drive Capability: Each circuit can directly drive an LED, providing immediate visual feedback for the debounced switch state, which is especially useful for user interface applications.
  • Low Power Consumption: Engineered for efficiency, this device consumes minimal power, thereby enhancing the overall energy efficiency of the system it's integrated into.
  • Robust Design: The MC14490FELG's design ensures reliable performance even in harsh environmental conditions, making it an excellent choice for industrial and automotive applications.

Applications

The versatility of the MC14490FELG allows it to be used in an array of applications, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Logic systems
  • Keyboards
  • Alarm systems

Package and Quality Assurance

The device is offered in a Pb-Free, RoHS compliant SOEIAJ-16 package, ensuring adherence to environmental standards and regulations. ON Semiconductor's commitment to high-quality manufacturing means that the MC14490FELG undergoes rigorous testing to guarantee performance and durability.

Conclusion

With its robust design, flexible voltage range, and powerful debouncing capabilities, the MC14490FELG from ON Semiconductor stands out as an essential component for any system where switch reliability is paramount. Integrating this device into your design will mitigate the negative impact of contact bounce, leading to improved system stability and user satisfaction.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0453 $60.4530
24+ $4.9607 $119.0568
37+ $4.8060 $177.8220
50+ $4.6512 $232.5600
65+ $4.4953 $292.1945
86+ $4.0310 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess